Vishay Intertechnology, Inc. RES 5.11 OHM 1/8W 1% AXIAL RN55C5R11FB14

Description
RES 5.11ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 1/8W 1% AXIAL - RN55C5R11FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1/8W 1% AXIAL
RN55C5R11FB14
RES 5.11 OHM 1/8W 1% AXIAL RN55C5R11FB14
RES 5.11ohm 1/8W 1% AXIAL

RES 5.11ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5R11FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5R11FB14-ND
Through Hole Resistors RN55C5R11FB14-ND
5.11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5R11FB14 RN55C5R11FB14-ND
Product Name RES 5.11 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers