Vishay Intertechnology, Inc. Res Metal Film 59 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C59R0BRE5

Description
Res Metal Film 59 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 59 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 59 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C59R0BRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 59 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C59R0BRE5
Res Metal Film 59 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C59R0BRE5
Res Metal Film 59 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 59 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C59R0BRE5
Product Name Res Metal Film 59 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details