Vishay Intertechnology, Inc. RES MIL 59.0K OHM 1% 1/10W RN55C5902FRE6

Description
RES MIL 59.0Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 59.0Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 59.0K OHM 1% 1/10W - RN55C5902FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 59.0K OHM 1% 1/10W
RN55C5902FRE6
RES MIL 59.0K OHM 1% 1/10W RN55C5902FRE6
RES MIL 59.0Kohm 1% 1/10W

RES MIL 59.0Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C5902FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5902FRE6-ND
Through Hole Resistors RN55C5902FRE6-ND
59 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

59 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,59Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2463 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,59Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2463
Resistor,metal Film,59Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2463
Resistor,Metal Film,59KOhms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,59KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5902FRE6 RN55C5902FRE6-ND 55C2463
Product Name RES MIL 59.0K OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,59Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 59000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers