Vishay Intertechnology, Inc. RES 5.9K OHM 1/8W .1% AXIAL RN55C5901BB14

Description
RES 5.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1/8W .1% AXIAL - RN55C5901BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/8W .1% AXIAL
RN55C5901BB14
RES 5.9K OHM 1/8W .1% AXIAL RN55C5901BB14
RES 5.9Kohm 1/8W .1% AXIAL

RES 5.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5901BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5901BB14-ND
Through Hole Resistors RN55C5901BB14-ND
5.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5901BB14 RN55C5901BB14-ND
Product Name RES 5.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers