Vishay Intertechnology, Inc. Res Metal Film 576K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C5763FRE5

Description
Res Metal Film 576K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 576K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 576K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C5763FRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 576K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C5763FRE5
Res Metal Film 576K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C5763FRE5
Res Metal Film 576K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 576K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C5763FRE5
Product Name Res Metal Film 576K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details