Vishay Intertechnology, Inc. RES MIL 57.6K OHM 1% 1/10W RN55C5762FRE6

Description
RES MIL 57.6Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 57.6Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 57.6K OHM 1% 1/10W - RN55C5762FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 57.6K OHM 1% 1/10W
RN55C5762FRE6
RES MIL 57.6K OHM 1% 1/10W RN55C5762FRE6
RES MIL 57.6Kohm 1% 1/10W

RES MIL 57.6Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C5762FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5762FRE6-ND
Through Hole Resistors RN55C5762FRE6-ND
57.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

57.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,57.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2407 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,57.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2407
Resistor,metal Film,57.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2407
Resistor,Metal Film,57.6KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,57.6KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5762FRE6 RN55C5762FRE6-ND 55C2407
Product Name RES MIL 57.6K OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,57.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details