Vishay Intertechnology, Inc. RES 57.6K OHM 1/8W 1% AXIAL RN55C5762FB14

Description
RES 57.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/8W 1% AXIAL - RN55C5762FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/8W 1% AXIAL
RN55C5762FB14
RES 57.6K OHM 1/8W 1% AXIAL RN55C5762FB14
RES 57.6Kohm 1/8W 1% AXIAL

RES 57.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55C5762FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C5762FB14-ND
Through Hole Resistors 541-RN55C5762FB14-ND
57.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

57.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5762FB14 541-RN55C5762FB14-ND
Product Name RES 57.6K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details