Vishay Intertechnology, Inc. RES 57.6K OHM 1/8W .5% AXIAL RN55C5762DBSL

Description
RES 57.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/8W .5% AXIAL - RN55C5762DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/8W .5% AXIAL
RN55C5762DBSL
RES 57.6K OHM 1/8W .5% AXIAL RN55C5762DBSL
RES 57.6Kohm 1/8W .5% AXIAL

RES 57.6Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5762DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5762DBSL-ND
Through Hole Resistors RN55C5762DBSL-ND
57.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

57.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5762DBSL RN55C5762DBSL-ND
Product Name RES 57.6K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details