Vishay Intertechnology, Inc. RES 57.6K OHM 1/8W .1% AXIAL RN55C5762BR36

Description
RES 57.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/8W .1% AXIAL - RN55C5762BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/8W .1% AXIAL
RN55C5762BR36
RES 57.6K OHM 1/8W .1% AXIAL RN55C5762BR36
RES 57.6Kohm 1/8W .1% AXIAL

RES 57.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5762BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5762BR36-ND
Through Hole Resistors RN55C5762BR36-ND
57.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

57.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,57.6Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2399 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,57.6Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2399
Resistor,metal Film,57.6Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2399
Resistor,Metal Film,57.6KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,57.6KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5762BR36 RN55C5762BR36-ND 55C2399
Product Name RES 57.6K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,57.6Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers