Vishay Intertechnology, Inc. Res Metal Film 56.9 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C56R9BRE6

Description
Res Metal Film 56.9 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 56.9 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 56.9 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C56R9BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 56.9 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C56R9BRE6
Res Metal Film 56.9 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C56R9BRE6
Res Metal Film 56.9 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 56.9 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C56R9BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C56R9BRE6-ND
Through Hole Resistors RN55C56R9BRE6-ND
56.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C56R9BRE6 RN55C56R9BRE6-ND
Product Name Res Metal Film 56.9 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers