Vishay Intertechnology, Inc. RES 569K OHM 1/8W 1% AXIAL RN55C5693FB14

Description
RES 569Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 569Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 569K OHM 1/8W 1% AXIAL - RN55C5693FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 569K OHM 1/8W 1% AXIAL
RN55C5693FB14
RES 569K OHM 1/8W 1% AXIAL RN55C5693FB14
RES 569Kohm 1/8W 1% AXIAL

RES 569Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5693FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5693FB14-ND
Through Hole Resistors RN55C5693FB14-ND
569 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

569 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5693FB14 RN55C5693FB14-ND
Product Name RES 569K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 569000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details