Vishay Intertechnology, Inc. RES 56.9K OHM 1/8W .1% AXIAL RN55C5692BB14

Description
RES 56.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 56.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.9K OHM 1/8W .1% AXIAL - RN55C5692BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.9K OHM 1/8W .1% AXIAL
RN55C5692BB14
RES 56.9K OHM 1/8W .1% AXIAL RN55C5692BB14
RES 56.9Kohm 1/8W .1% AXIAL

RES 56.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5692BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5692BB14-ND
Through Hole Resistors RN55C5692BB14-ND
56.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,56.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2357 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2357
Resistor,metal Film,56.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2357
Resistor,Metal Film,56.9KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,56.9KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5692BB14 RN55C5692BB14-ND 55C2357
Product Name RES 56.9K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,56.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details