Vishay Intertechnology, Inc. RES 569 OHM 1/8W .1% AXIAL RN55C5690BBSL

Description
RES 569ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 569ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 569 OHM 1/8W .1% AXIAL - RN55C5690BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 569 OHM 1/8W .1% AXIAL
RN55C5690BBSL
RES 569 OHM 1/8W .1% AXIAL RN55C5690BBSL
RES 569ohm 1/8W .1% AXIAL

RES 569ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5690BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5690BBSL-ND
Through Hole Resistors RN55C5690BBSL-ND
569 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

569 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5690BBSL RN55C5690BBSL-ND
Product Name RES 569 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 569 ohms 569 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers