Vishay Intertechnology, Inc. Metal Film Resistors - RN55C5622FB14

Description
Metal Film Resistors - Through Hole 1/10watt 56.2Kohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/10watt 56.2Kohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55C5622FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55C5622FB14
Metal Film Resistors - RN55C5622FB14
Metal Film Resistors - Through Hole 1/10watt 56.2Kohms 1% 50ppm

Metal Film Resistors - Through Hole 1/10watt 56.2Kohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN55C5622FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5622FB14-ND
Through Hole Resistors RN55C5622FB14-ND
56.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 56.2Kohm, 100Mw, 1%; Resistance Vishay - 83F1290 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56.2Kohm, 100Mw, 1%; Resistance Vishay
83F1290
Metal Film Resistor, 56.2Kohm, 100Mw, 1%; Resistance Vishay 83F1290
METAL FILM RESISTOR, 56.2KOHM, 100mW, 1%; Resistance:56.2kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: No

METAL FILM RESISTOR, 56.2KOHM, 100mW, 1%; Resistance:56.2kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5622FB14 RN55C5622FB14-ND 83F1290
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 56.2Kohm, 100Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm; Thin Film (Chip)
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 56200 ohms 56200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details