Vishay Intertechnology, Inc. RES 5.62K OHM 1/8W .5% AXIAL RN55C5621DBSL

Description
RES 5.62Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/8W .5% AXIAL - RN55C5621DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/8W .5% AXIAL
RN55C5621DBSL
RES 5.62K OHM 1/8W .5% AXIAL RN55C5621DBSL
RES 5.62Kohm 1/8W .5% AXIAL

RES 5.62Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5621DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5621DBSL-ND
Through Hole Resistors RN55C5621DBSL-ND
5.62 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.62 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5621DBSL RN55C5621DBSL-ND
Product Name RES 5.62K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details