Vishay Precision Group Metal Film Resistors - RN55C5620FB14

Description
Metal Film Resistors - Through Hole 1/10watt 562ohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/10watt 562ohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55C5620FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55C5620FB14
Metal Film Resistors - RN55C5620FB14
Metal Film Resistors - Through Hole 1/10watt 562ohms 1% 50ppm

Metal Film Resistors - Through Hole 1/10watt 562ohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN55C5620FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5620FB14-ND
Through Hole Resistors RN55C5620FB14-ND
562 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 562 Ohm, 125Mw, 1%; Resistance Vishay - 83F1288 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 562 Ohm, 125Mw, 1%; Resistance Vishay
83F1288
Metal Film Resistor, 562 Ohm, 125Mw, 1%; Resistance Vishay 83F1288
METAL FILM RESISTOR, 562 OHM, 125mW, 1%; Resistance:562ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 562 OHM, 125mW, 1%; Resistance:562ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5620FB14 RN55C5620FB14-ND 83F1288
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 562 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers