Vishay Intertechnology, Inc. Res Metal Film 562 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C5620BB14

Description
Res Metal Film 562 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 562 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 562 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk - RN55C5620BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 562 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
RN55C5620BB14
Res Metal Film 562 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C5620BB14
Res Metal Film 562 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 562 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55C5620BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5620BB14-ND
Through Hole Resistors RN55C5620BB14-ND
562 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

562 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5620BB14 RN55C5620BB14-ND
Product Name Res Metal Film 562 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers