Vishay Intertechnology, Inc. RES 5.6K OHM 1/8W 1% AXIAL RN55C5601FB14

Description
RES 5.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/8W 1% AXIAL - RN55C5601FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/8W 1% AXIAL
RN55C5601FB14
RES 5.6K OHM 1/8W 1% AXIAL RN55C5601FB14
RES 5.6Kohm 1/8W 1% AXIAL

RES 5.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5601FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5601FB14-ND
Through Hole Resistors RN55C5601FB14-ND
5.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5601FB14 RN55C5601FB14-ND
Product Name RES 5.6K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details