Vishay Intertechnology, Inc. RES 5.6K OHM 1/8W .1% AXIAL RN55C5601BR36

Description
RES 5.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/8W .1% AXIAL - RN55C5601BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/8W .1% AXIAL
RN55C5601BR36
RES 5.6K OHM 1/8W .1% AXIAL RN55C5601BR36
RES 5.6Kohm 1/8W .1% AXIAL

RES 5.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5601BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5601BR36-ND
Through Hole Resistors RN55C5601BR36-ND
5.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5601BR36 RN55C5601BR36-ND
Product Name RES 5.6K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details