Vishay Intertechnology, Inc. RES 55.7 OHM 1/8W .1% AXIAL RN55C55R7BR36

Description
RES 55.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 55.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55.7 OHM 1/8W .1% AXIAL - RN55C55R7BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55.7 OHM 1/8W .1% AXIAL
RN55C55R7BR36
RES 55.7 OHM 1/8W .1% AXIAL RN55C55R7BR36
RES 55.7ohm 1/8W .1% AXIAL

RES 55.7ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C55R7BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C55R7BR36-ND
Through Hole Resistors RN55C55R7BR36-ND
55.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

55.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C55R7BR36 RN55C55R7BR36-ND
Product Name RES 55.7 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 55.7 ohms 55.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details