Vishay Intertechnology, Inc. RES 55.6K OHM 1/8W 1% AXIAL RN55C5562FB14

Description
RES 55.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 55.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55.6K OHM 1/8W 1% AXIAL - RN55C5562FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55.6K OHM 1/8W 1% AXIAL
RN55C5562FB14
RES 55.6K OHM 1/8W 1% AXIAL RN55C5562FB14
RES 55.6Kohm 1/8W 1% AXIAL

RES 55.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5562FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5562FB14-ND
Through Hole Resistors RN55C5562FB14-ND
55.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

55.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5562FB14 RN55C5562FB14-ND
Product Name RES 55.6K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 55600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers