Vishay Intertechnology, Inc. Through Hole Resistors RN55C5562BR36

Description
55.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
55.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C5562BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5562BR36-ND
Through Hole Resistors RN55C5562BR36-ND
55.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

55.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 55.6K OHM 1/8W .1% AXIAL - RN55C5562BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55.6K OHM 1/8W .1% AXIAL
RN55C5562BR36
RES 55.6K OHM 1/8W .1% AXIAL RN55C5562BR36
RES 55.6Kohm 1/8W .1% AXIAL

RES 55.6Kohm 1/8W .1% AXIAL

Supplier's Site
Resistor,metal Film,55.6Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2285 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,55.6Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2285
Resistor,metal Film,55.6Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2285
Resistor,Metal Film,55.6KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,55.6KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5562BR36-ND RN55C5562BR36 55C2285
Product Name Through Hole Resistors RES 55.6K OHM 1/8W .1% AXIAL Resistor,metal Film,55.6Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details