Vishay Intertechnology, Inc. RES 5.56K OHM 1/8W .25% AXIAL RN55C5561CRSL

Description
RES 5.56Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 5.56Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.56K OHM 1/8W .25% AXIAL - RN55C5561CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.56K OHM 1/8W .25% AXIAL
RN55C5561CRSL
RES 5.56K OHM 1/8W .25% AXIAL RN55C5561CRSL
RES 5.56Kohm 1/8W .25% AXIAL

RES 5.56Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5561CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5561CRSL-ND
Through Hole Resistors RN55C5561CRSL-ND
5.56 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.56 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5561CRSL RN55C5561CRSL-ND
Product Name RES 5.56K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5560 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details