Vishay Intertechnology, Inc. RES 5.56K OHM 1/8W .25% AXIAL RN55C5561CBSL

Description
RES 5.56Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 5.56Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.56K OHM 1/8W .25% AXIAL - RN55C5561CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.56K OHM 1/8W .25% AXIAL
RN55C5561CBSL
RES 5.56K OHM 1/8W .25% AXIAL RN55C5561CBSL
RES 5.56Kohm 1/8W .25% AXIAL

RES 5.56Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5561CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5561CBSL-ND
Through Hole Resistors RN55C5561CBSL-ND
5.56 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.56 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5561CBSL RN55C5561CBSL-ND
Product Name RES 5.56K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5560 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers