Vishay Intertechnology, Inc. RES 5.56K OHM 1/8W .1% AXIAL RN55C5561BRE6

Description
RES 5.56Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.56Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.56K OHM 1/8W .1% AXIAL - RN55C5561BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.56K OHM 1/8W .1% AXIAL
RN55C5561BRE6
RES 5.56K OHM 1/8W .1% AXIAL RN55C5561BRE6
RES 5.56Kohm 1/8W .1% AXIAL

RES 5.56Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5561BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5561BRE6-ND
Through Hole Resistors RN55C5561BRE6-ND
5.56 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.56 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.56Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2273 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.56Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2273
Resistor,metal Film,5.56Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2273
Resistor,Metal Film,5.56KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,5.56KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5561BRE6 RN55C5561BRE6-ND 55C2273
Product Name RES 5.56K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,5.56Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details