Vishay Intertechnology, Inc. Vishay/DaleRES MIL 54.9 OHM 1% 1/10W RN55C54R9FRE6

Description
Vishay/DaleRES MIL 54.9ohm 1% 1/10W
Request a Quote Datasheet
Description
Vishay/DaleRES MIL 54.9ohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES MIL 54.9 OHM 1% 1/10W - RN55C54R9FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES MIL 54.9 OHM 1% 1/10W
RN55C54R9FRE6
Vishay/DaleRES MIL 54.9 OHM 1% 1/10W RN55C54R9FRE6
Vishay/DaleRES MIL 54.9ohm 1% 1/10W

Vishay/DaleRES MIL 54.9ohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C54R9FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C54R9FRE6-ND
Through Hole Resistors RN55C54R9FRE6-ND
54.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,54.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2221 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,54.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2221
Resistor,metal Film,54.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2221
Resistor,Metal Film,54.9Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,54.9Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C54R9FRE6 RN55C54R9FRE6-ND 55C2221
Product Name Vishay/DaleRES MIL 54.9 OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,54.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details