Vishay Intertechnology, Inc. RES 54.9 OHM 1/8W 1% AXIAL RN55C54R9FBSL

Description
RES 54.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 54.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1/8W 1% AXIAL - RN55C54R9FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/8W 1% AXIAL
RN55C54R9FBSL
RES 54.9 OHM 1/8W 1% AXIAL RN55C54R9FBSL
RES 54.9ohm 1/8W 1% AXIAL

RES 54.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C54R9FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C54R9FBSL-ND
Through Hole Resistors RN55C54R9FBSL-ND
54.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C54R9FBSL RN55C54R9FBSL-ND
Product Name RES 54.9 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details