Vishay Intertechnology, Inc. RES 54.2 OHM 1/8W 1% AXIAL RN55C54R2FB14

Description
RES 54.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 54.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.2 OHM 1/8W 1% AXIAL - RN55C54R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.2 OHM 1/8W 1% AXIAL
RN55C54R2FB14
RES 54.2 OHM 1/8W 1% AXIAL RN55C54R2FB14
RES 54.2ohm 1/8W 1% AXIAL

RES 54.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C54R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C54R2FB14-ND
Through Hole Resistors RN55C54R2FB14-ND
54.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C54R2FB14 RN55C54R2FB14-ND
Product Name RES 54.2 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.2 ohms 54.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers