Vishay Intertechnology, Inc. RES 549K OHM 1/8W 1% AXIAL RN55C5493FRE6

Description
RES 549Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 549Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549K OHM 1/8W 1% AXIAL - RN55C5493FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549K OHM 1/8W 1% AXIAL
RN55C5493FRE6
RES 549K OHM 1/8W 1% AXIAL RN55C5493FRE6
RES 549Kohm 1/8W 1% AXIAL

RES 549Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5493FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5493FRE6-ND
Through Hole Resistors RN55C5493FRE6-ND
549 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

549 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,549Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C2265 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,549Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C2265
Resistor,metal Film,549Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C2265
Resistor,Metal Film,549KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,549KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5493FRE6 RN55C5493FRE6-ND 55C2265
Product Name RES 549K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,549Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details