Vishay Intertechnology, Inc. RES 54.9K OHM 1/8W .5% AXIAL RN55C5492DRE6

Description
RES 54.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 54.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1/8W .5% AXIAL - RN55C5492DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/8W .5% AXIAL
RN55C5492DRE6
RES 54.9K OHM 1/8W .5% AXIAL RN55C5492DRE6
RES 54.9Kohm 1/8W .5% AXIAL

RES 54.9Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5492DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5492DRE6-ND
Through Hole Resistors RN55C5492DRE6-ND
54.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,54.9Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,54.9Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2258
Resistor,metal Film,54.9Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2258
Resistor,Metal Film,54.9KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,54.9KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5492DRE6 RN55C5492DRE6-ND 55C2258
Product Name RES 54.9K OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,54.9Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details