Vishay Intertechnology, Inc. RES 5.49K OHM 1/8W 1% AXIAL RN55C5491FRSL

Description
RES 5.49Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/8W 1% AXIAL - RN55C5491FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/8W 1% AXIAL
RN55C5491FRSL
RES 5.49K OHM 1/8W 1% AXIAL RN55C5491FRSL
RES 5.49Kohm 1/8W 1% AXIAL

RES 5.49Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5491FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5491FRSL-ND
Through Hole Resistors RN55C5491FRSL-ND
5.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5491FRSL RN55C5491FRSL-ND
Product Name RES 5.49K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details