RES MIL 5.49Kohm 1% 1/10W
5.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,5.49KOhms,200WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN55C5491FRE6 | RN55C5491FRE6-ND | 55C2249 |
| Product Name | RES MIL 5.49K OHM 1% 1/10W | Through Hole Resistors | Resistor,metal Film,5.49Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay |
| Resistance Range | 5490 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 10 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |