Vishay Intertechnology, Inc. METAL FILM,1/8W,5.49K,1%,50PPM,BULK RN55C5491FB14

Description
METAL FILM,1/8W,5.49K,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,5.49K,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,5.49K,1%,50PPM,BULK - RN55C5491FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,5.49K,1%,50PPM,BULK
RN55C5491FB14
METAL FILM,1/8W,5.49K,1%,50PPM,BULK RN55C5491FB14
METAL FILM,1/8W,5.49K,1%,5 0PPM,BULK

METAL FILM,1/8W,5.49K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN55C5491FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C5491FB14-ND
Through Hole Resistors 541-RN55C5491FB14-ND
5.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5491FB14 541-RN55C5491FB14-ND
Product Name METAL FILM,1/8W,5.49K,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details