Vishay Intertechnology, Inc. RES 54.2K OHM 1/8W 1% AXIAL RN55C5422FB14

Description
RES 54.2Kohm 1/8W 1% AXIAL
Request a Quote
Description
RES 54.2Kohm 1/8W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 54.2K OHM 1/8W 1% AXIAL - RN55C5422FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.2K OHM 1/8W 1% AXIAL
RN55C5422FB14
RES 54.2K OHM 1/8W 1% AXIAL RN55C5422FB14
RES 54.2Kohm 1/8W 1% AXIAL

RES 54.2Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C5422FB14
Product Name RES 54.2K OHM 1/8W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details