Vishay Intertechnology, Inc. RES 542 OHM 1/8W .1% AXIAL RN55C5420BBSL

Description
RES 542ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 542ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 542 OHM 1/8W .1% AXIAL - RN55C5420BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 542 OHM 1/8W .1% AXIAL
RN55C5420BBSL
RES 542 OHM 1/8W .1% AXIAL RN55C5420BBSL
RES 542ohm 1/8W .1% AXIAL

RES 542ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5420BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5420BBSL-ND
Through Hole Resistors RN55C5420BBSL-ND
542 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

542 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5420BBSL RN55C5420BBSL-ND
Product Name RES 542 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 542 ohms 542 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers