Vishay Intertechnology, Inc. Res Metal Film 536K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C5363FRE6

Description
Res Metal Film 536K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 536K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 536K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C5363FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 536K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C5363FRE6
Res Metal Film 536K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C5363FRE6
Res Metal Film 536K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 536K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C5363FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5363FRE6-ND
Through Hole Resistors RN55C5363FRE6-ND
536 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

536 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,536Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C2213 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,536Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C2213
Resistor,metal Film,536Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C2213
Resistor,Metal Film,536KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,536KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5363FRE6 RN55C5363FRE6-ND 55C2213
Product Name Res Metal Film 536K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,536Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers