Vishay Intertechnology, Inc. Through Hole Resistors RN55C5363FB14

Description
536 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
536 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C5363FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5363FB14-ND
Through Hole Resistors RN55C5363FB14-ND
536 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

536 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 536K OHM 1/8W 1% AXIAL - RN55C5363FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM 1/8W 1% AXIAL
RN55C5363FB14
RES 536K OHM 1/8W 1% AXIAL RN55C5363FB14
RES 536Kohm 1/8W 1% AXIAL

RES 536Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor,metal Film,536Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C2211 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,536Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C2211
Resistor,metal Film,536Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C2211
Resistor,Metal Film,536KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,536KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5363FB14-ND RN55C5363FB14 55C2211
Product Name Through Hole Resistors RES 536K OHM 1/8W 1% AXIAL Resistor,metal Film,536Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details