Vishay Intertechnology, Inc. RES MIL 53.6K OHM 1% 1/10W RN55C5362F-RE6

Description
RES MIL 53.6Kohm 1% 1/10W
Request a Quote
Description
RES MIL 53.6Kohm 1% 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES MIL 53.6K OHM 1% 1/10W - RN55C5362F-RE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 53.6K OHM 1% 1/10W
RN55C5362F-RE6
RES MIL 53.6K OHM 1% 1/10W RN55C5362F-RE6
RES MIL 53.6Kohm 1% 1/10W

RES MIL 53.6Kohm 1% 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C5362F-RE6
Product Name RES MIL 53.6K OHM 1% 1/10W
Resistance Range 53600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details