Vishay Intertechnology, Inc. RES 523K OHM 1/8W 1% AXIAL RN55C5233FRE6

Description
RES 523Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 523Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523K OHM 1/8W 1% AXIAL - RN55C5233FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1/8W 1% AXIAL
RN55C5233FRE6
RES 523K OHM 1/8W 1% AXIAL RN55C5233FRE6
RES 523Kohm 1/8W 1% AXIAL

RES 523Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5233FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5233FRE6-ND
Through Hole Resistors RN55C5233FRE6-ND
523 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

523 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,523Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C2164 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,523Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C2164
Resistor,metal Film,523Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C2164
Resistor,Metal Film,523KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,523KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5233FRE6 RN55C5233FRE6-ND 55C2164
Product Name RES 523K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,523Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details