Vishay Intertechnology, Inc. RES 5.23K OHM 1/8W 1% AXIAL RN55C5231FRSL

Description
RES 5.23Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.23Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/8W 1% AXIAL - RN55C5231FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/8W 1% AXIAL
RN55C5231FRSL
RES 5.23K OHM 1/8W 1% AXIAL RN55C5231FRSL
RES 5.23Kohm 1/8W 1% AXIAL

RES 5.23Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5231FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5231FRSL-ND
Through Hole Resistors RN55C5231FRSL-ND
5.23 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.23 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5231FRSL RN55C5231FRSL-ND
Product Name RES 5.23K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5230 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers