Vishay Intertechnology, Inc. RES 523 OHM 1/8W 1% AXIAL RN55C5230FBSL

Description
RES 523ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 523ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/8W 1% AXIAL - RN55C5230FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/8W 1% AXIAL
RN55C5230FBSL
RES 523 OHM 1/8W 1% AXIAL RN55C5230FBSL
RES 523ohm 1/8W 1% AXIAL

RES 523ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5230FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5230FBSL-ND
Through Hole Resistors RN55C5230FBSL-ND
523 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

523 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5230FBSL RN55C5230FBSL-ND
Product Name RES 523 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details