Vishay Intertechnology, Inc. RES 523 OHM 1/8W .1% AXIAL RN55C5230BRE6

Description
RES 523ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 523ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/8W .1% AXIAL - RN55C5230BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/8W .1% AXIAL
RN55C5230BRE6
RES 523 OHM 1/8W .1% AXIAL RN55C5230BRE6
RES 523ohm 1/8W .1% AXIAL

RES 523ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5230BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5230BRE6-ND
Through Hole Resistors RN55C5230BRE6-ND
523 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

523 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,523Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,523Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2127
Resistor,metal Film,523Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2127
Resistor,Metal Film,523Ohms,200WV,. 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,523Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5230BRE6 RN55C5230BRE6-ND 55C2127
Product Name RES 523 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,523Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers