Vishay Intertechnology, Inc. RES 51.1 OHM 1/8W 1% AXIAL RN55C51R1FRSL

Description
RES 51.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1/8W 1% AXIAL - RN55C51R1FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/8W 1% AXIAL
RN55C51R1FRSL
RES 51.1 OHM 1/8W 1% AXIAL RN55C51R1FRSL
RES 51.1ohm 1/8W 1% AXIAL

RES 51.1ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C51R1FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C51R1FRSL-ND
Through Hole Resistors RN55C51R1FRSL-ND
51.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C51R1FRSL RN55C51R1FRSL-ND
Product Name RES 51.1 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details