Vishay Intertechnology, Inc. RES MIL 51.1 OHM 1% 1/10W RN55C51R1FRE6

Description
RES MIL 51.1ohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 51.1ohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 51.1 OHM 1% 1/10W - RN55C51R1FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 51.1 OHM 1% 1/10W
RN55C51R1FRE6
RES MIL 51.1 OHM 1% 1/10W RN55C51R1FRE6
RES MIL 51.1ohm 1% 1/10W

RES MIL 51.1ohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C51R1FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C51R1FRE6-ND
Through Hole Resistors RN55C51R1FRE6-ND
51.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,51.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2047 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,51.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2047
Resistor,metal Film,51.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2047
Resistor,Metal Film,51.1Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,51.1Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C51R1FRE6 RN55C51R1FRE6-ND 55C2047
Product Name RES MIL 51.1 OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,51.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details