Vishay Intertechnology, Inc. RES 5.19K OHM 1/8W .25% AXIAL RN55C5191CRE6

Description
RES 5.19Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 5.19Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.19K OHM 1/8W .25% AXIAL - RN55C5191CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.19K OHM 1/8W .25% AXIAL
RN55C5191CRE6
RES 5.19K OHM 1/8W .25% AXIAL RN55C5191CRE6
RES 5.19Kohm 1/8W .25% AXIAL

RES 5.19Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5191CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5191CRE6-ND
Through Hole Resistors RN55C5191CRE6-ND
5.19 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.19 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5191CRE6 RN55C5191CRE6-ND
Product Name RES 5.19K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5190 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details