Vishay Intertechnology, Inc. RES 5.19K OHM 1/8W .25% AXIAL RN55C5191CB14

Description
RES 5.19Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 5.19Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.19K OHM 1/8W .25% AXIAL - RN55C5191CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.19K OHM 1/8W .25% AXIAL
RN55C5191CB14
RES 5.19K OHM 1/8W .25% AXIAL RN55C5191CB14
RES 5.19Kohm 1/8W .25% AXIAL

RES 5.19Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5191CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5191CB14-ND
Through Hole Resistors RN55C5191CB14-ND
5.19 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.19 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5191CB14 RN55C5191CB14-ND
Product Name RES 5.19K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5190 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers