Vishay Intertechnology, Inc. RES 51.8K OHM 1/8W 1% AXIAL RN55C5182FB14

Description
RES 51.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.8K OHM 1/8W 1% AXIAL - RN55C5182FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.8K OHM 1/8W 1% AXIAL
RN55C5182FB14
RES 51.8K OHM 1/8W 1% AXIAL RN55C5182FB14
RES 51.8Kohm 1/8W 1% AXIAL

RES 51.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5182FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5182FB14-ND
Through Hole Resistors RN55C5182FB14-ND
51.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5182FB14 RN55C5182FB14-ND
Product Name RES 51.8K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers