Vishay Intertechnology, Inc. RES 517 OHM 1/8W .1% AXIAL RN55C5170BRE6

Description
RES 517ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 517ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 517 OHM 1/8W .1% AXIAL - RN55C5170BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 517 OHM 1/8W .1% AXIAL
RN55C5170BRE6
RES 517 OHM 1/8W .1% AXIAL RN55C5170BRE6
RES 517ohm 1/8W .1% AXIAL

RES 517ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5170BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5170BRE6-ND
Through Hole Resistors RN55C5170BRE6-ND
517 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

517 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,517Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2108 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,517Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2108
Resistor,metal Film,517Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2108
Resistor,Metal Film,517Ohms,200WV,. 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,517Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5170BRE6 RN55C5170BRE6-ND 55C2108
Product Name RES 517 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,517Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 517 ohms 517 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers