Vishay Intertechnology, Inc. RES 517 OHM 1/8W .1% AXIAL RN55C5170BBSL

Description
RES 517ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 517ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 517 OHM 1/8W .1% AXIAL - RN55C5170BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 517 OHM 1/8W .1% AXIAL
RN55C5170BBSL
RES 517 OHM 1/8W .1% AXIAL RN55C5170BBSL
RES 517ohm 1/8W .1% AXIAL

RES 517ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5170BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5170BBSL-ND
Through Hole Resistors RN55C5170BBSL-ND
517 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

517 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5170BBSL RN55C5170BBSL-ND
Product Name RES 517 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 517 ohms 517 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details