Vishay Intertechnology, Inc. METAL FILM,1/8W,51.1K,1%,50PPM,BULK RN55C5112FB14

Description
METAL FILM,1/8W,51.1K,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,51.1K,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,51.1K,1%,50PPM,BULK - RN55C5112FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,51.1K,1%,50PPM,BULK
RN55C5112FB14
METAL FILM,1/8W,51.1K,1%,50PPM,BULK RN55C5112FB14
METAL FILM,1/8W,51.1K,1%,5 0PPM,BULK

METAL FILM,1/8W,51.1K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN55C5112FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5112FB14-ND
Through Hole Resistors RN55C5112FB14-ND
51.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor; Resistance Vishay - 24C8186 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor; Resistance Vishay
24C8186
Metal Film Resistor; Resistance Vishay 24C8186
METAL FILM RESISTOR; Resistance:51.1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Resistor Type:Precision RoHS Compliant: No

METAL FILM RESISTOR; Resistance:51.1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5112FB14 RN55C5112FB14-ND 24C8186
Product Name METAL FILM,1/8W,51.1K,1%,50PPM,BULK Through Hole Resistors Metal Film Resistor; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details